D200B17 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
D200B17
Description
Double Type B
Pitch: 2-1/2
-
Joint Way International, Inc.
Description
Double Type B
Pitch: 2-1/2
Suppliers
Double Type B
Pitch: 2-1/2
Double Type B
Pitch: 2-1/2
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D200B17 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
200 (2 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
13 to 95
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
32
View Details
Material
Steel
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type A (Hubless)
View Details