D160B20 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
D160B20
Description
Double Type B
Pitch: 2
-
Joint Way International, Inc.
Description
Double Type B
Pitch: 2
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D160B20 |
|
Product Name
|
STOCK SPROCKETS |
|
Number of Teeth
|
20
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
32
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 95
View Details
Material
Steel
Number of Teeth
17
Bore
0.7500 inch (19.05 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
45
O.D.
18.63 inch (473 mm)
View Details