D140B23 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
D140B23
Description
Double Type B
Pitch: 1-3/4
-
Joint Way International, Inc.
Description
Double Type B
Pitch: 1-3/4
Suppliers
Double Type B
Pitch: 1-3/4
Double Type B
Pitch: 1-3/4
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D140B23 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 140 (1 3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Plastic; Plastic
Number of Teeth
22
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
8 to 112
View Details
Material
Steel
Number of Teeth
17
Bore
0.6430 inch (16.33 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
20
O.D.
10.37 inch (263 mm)
View Details