D100J80 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
D100J80
Description
Double Q-bushed
Patch: 1-1/4" Pitch
-
Joint Way International, Inc.
Description
Double Q-bushed
Patch: 1-1/4" Pitch
Suppliers
Double Q-bushed
Patch: 1-1/4" Pitch
Double Q-bushed
Patch: 1-1/4" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D100J80 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 102
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Subminiature (<0.1475")
Material
Plastic; Acetal Resin, Black
Number of Teeth
48
View Details
Pitch
2.28
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Number of Teeth
9
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details