D100B24 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
D100B24
Description
Double Type B
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Double Type B
Pitch: 1-1/4"
Suppliers
Double Type B
Pitch: 1-1/4"
Double Type B
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
D100B24 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
15
Bore
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
13 to 95
View Details
Pitch
3.14
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
120 (1 1/2")
Material
Steel
Hub Style
Tapered Bushing
View Details