Joint Way International, Inc. WELD-ON SPROCKETS 80FX36

Description
No.80 Weld-On Finished Sprocket Plate Pitch: 1" Pitch
Description
No.80 Weld-On Finished Sprocket Plate Pitch: 1" Pitch

Suppliers

Company
Product
Description
Supplier Links
WELD-ON SPROCKETS - 80FX36 - Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
80FX36
WELD-ON SPROCKETS 80FX36
No.80 Weld-On Finished Sprocket Plate Pitch: 1" Pitch

No.80 Weld-On Finished Sprocket Plate

Pitch: 1" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80FX36
Product Name WELD-ON SPROCKETS
Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
18 Teeth, .3125
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 18
View Details
WELD-ON SPROCKETS - 100Y36 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 36
View Details
Single Pitch Sprocket Idlers - AG2437-A9 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.5160 inch (13.11 mm)
View Details