Joint Way International, Inc. WELD-ON SPROCKETS 80FX35

Description
No.80 Weld-On Finished Sprocket Plate Pitch: 1" Pitch
Description
No.80 Weld-On Finished Sprocket Plate Pitch: 1" Pitch

Suppliers

Company
Product
Description
Supplier Links
WELD-ON SPROCKETS - 80FX35 - Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
80FX35
WELD-ON SPROCKETS 80FX35
No.80 Weld-On Finished Sprocket Plate Pitch: 1" Pitch

No.80 Weld-On Finished Sprocket Plate

Pitch: 1" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80FX35
Product Name WELD-ON SPROCKETS
Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, Nylatron GS Roller Chain, 2 ft - A 6M 7-MT-002 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Sprockets With Split Taper Bushing No.120/No.120-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Roller Chain Sprockets - 100BTB17H - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Tapered Bushing
View Details