Joint Way International, Inc. 80, FINISHED BORE SPROCKETS 80BS70

Description
Single Type BS Pitch: 1"
Description
Single Type BS Pitch: 1"

Suppliers

Company
Product
Description
Supplier Links
80, FINISHED BORE SPROCKETS - 80BS70 - Joint Way International, Inc.
Portland, OR, USA
80, FINISHED BORE SPROCKETS
80BS70
80, FINISHED BORE SPROCKETS 80BS70
Single Type BS Pitch: 1"

Single Type BS

Pitch: 1"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80BS70
Product Name 80, FINISHED BORE SPROCKETS
Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 49
View Details
Taper Bore Sprockets No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
Detachable Link Sprocket Idlers - AG2422-A - Aetna Bearing Company
Specs
Number of Teeth 7
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
Single-Split-Taper-Bushed Sprockets - 100R24H - Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Hub Style Tapered Bushing
Number of Teeth 24
View Details