Joint Way International, Inc. 80, FINISHED BORE SPROCKETS 80BS57

Description
Single Type BS Pitch: 1"
Description
Single Type BS Pitch: 1"

Suppliers

Company
Product
Description
Supplier Links
80, FINISHED BORE SPROCKETS - 80BS57 - Joint Way International, Inc.
Portland, OR, USA
80, FINISHED BORE SPROCKETS
80BS57
80, FINISHED BORE SPROCKETS 80BS57
Single Type BS Pitch: 1"

Single Type BS

Pitch: 1"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80BS57
Product Name 80, FINISHED BORE SPROCKETS
Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 9 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 9
View Details
Sprockets with QD Bushings No.60-2/No.60-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style QD Bushing
Number of Teeth 14 to 95
View Details
Roller Chain Sprockets - 100A49 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details