80BS40 -- 80, FINISHED BORE SPROCKETS
Joint Way International, Inc.
80, FINISHED BORE SPROCKETS
80BS40
Description
Single Type BS
Pitch: 1"
-
Joint Way International, Inc.
Description
Single Type BS
Pitch: 1"
Suppliers
80, FINISHED BORE SPROCKETS
80BS40
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
80BS40 |
|
Product Name
|
80, FINISHED BORE SPROCKETS |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
40
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
140 (1 3/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth
11 to 80
View Details
Number of Teeth
6
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9000 inch (22.86 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
14
O.D.
6.23 inch (158 mm)
View Details