Joint Way International, Inc. STOCK SPROCKETS 80B39

Description
Single Type B Pitch: 1"
Description
Single Type B Pitch: 1"

Suppliers

Company
Product
Description
Supplier Links
STOCK SPROCKETS - 80B39 - Joint Way International, Inc.
Portland, OR, USA
STOCK SPROCKETS
80B39
STOCK SPROCKETS 80B39
Single Type B Pitch: 1"

Single Type B

Pitch: 1"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80B39
Product Name STOCK SPROCKETS
Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 10 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 10
View Details
Sprockets With Split Taper Bushing No.50-2/No.50-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 14 to 112
View Details
Roller Chain Sprockets - MST Series - 120S60 - Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details