Joint Way International, Inc. STOCK SPROCKETS 80A49

Description
Single Type A Pitch: 1"
Description
Single Type A Pitch: 1"

Suppliers

Company
Product
Description
Supplier Links
STOCK SPROCKETS - 80A49 - Joint Way International, Inc.
Portland, OR, USA
STOCK SPROCKETS
80A49
STOCK SPROCKETS 80A49
Single Type A Pitch: 1"

Single Type A

Pitch: 1"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80A49
Product Name STOCK SPROCKETS
Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 9 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 9
View Details
Sprockets with QD Bushings No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style QD Bushing
Number of Teeth 12 to 80
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Roller Chain Sprockets - 120BTB16 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel
Hub Style Tapered Bushing
View Details