Joint Way International, Inc. STOCK SPROCKETS 80A41

Description
Single Type A Pitch: 1"
Description
Single Type A Pitch: 1"

Suppliers

Company
Product
Description
Supplier Links
STOCK SPROCKETS - 80A41 - Joint Way International, Inc.
Portland, OR, USA
STOCK SPROCKETS
80A41
STOCK SPROCKETS 80A41
Single Type A Pitch: 1"

Single Type A

Pitch: 1"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80A41
Product Name STOCK SPROCKETS
Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

40 Teeth, .495
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 40
View Details
Taper Bore Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Number of Teeth 12 to 30
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2416-A6 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details