80A33H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
80A33H
Description
Single Type A
Pitch: 1"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 1"
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
80A33H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
41 (1/2")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
6 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
20
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
13
O.D.
6.99 inch (178 mm)
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details