Joint Way International, Inc. Q-bushed Sprockets 60SH14H

Description
Single Q-bushed Pitch: 3/4" Pitch
Description
Single Q-bushed Pitch: 3/4" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 60SH14H - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
60SH14H
Q-bushed Sprockets 60SH14H
Single Q-bushed Pitch: 3/4" Pitch

Single Q-bushed

Pitch: 3/4" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60SH14H
Product Name Q-bushed Sprockets
Pitch 60 (3/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 46
View Details
Sprockets With Split Taper Bushing No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
View Details
Roller Chain Sprockets - MST Series - 100R27H - Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details