60SDS23H -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
60SDS23H
Description
Single Q-bushed
Pitch: 3/4" Pitch
-
Joint Way International, Inc.
Description
Single Q-bushed
Pitch: 3/4" Pitch
Suppliers
Single Q-bushed
Pitch: 3/4" Pitch
Single Q-bushed
Pitch: 3/4" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
60SDS23H |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
60 (3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
7
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
240 (3")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
10 to 60
View Details
Number of Teeth
17
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Pitch
30 / 2.392
Number of Teeth
30
Bore
0.3937 inch (10 mm)
View Details