Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANSI ROLLER CHAIN SPROCKETS
JOINT WAY INTERNATIONAL, INC.
60FX23 -- WELD-ON SPROCKETS
Joint Way International, Inc.
WELD-ON SPROCKETS
60FX23
Description
No.60 Weld-On Finished Sprocket Plate Pitch: 3/4" Pitch
Joint Way International, Inc.
Done
Description
No.60 Weld-On Finished Sprocket Plate Pitch: 3/4" Pitch
Suppliers
Company
Product
Description
Supplier Links
Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
60FX23
WELD-ON SPROCKETS
60FX23
No.60 Weld-On Finished Sprocket Plate Pitch: 3/4" Pitch
No.60 Weld-On Finished Sprocket Plate
Pitch: 3/4" Pitch
Supplier's Site
Technical Specifications
Joint Way International, Inc.
Product Category
ANSI Roller Chain Sprockets
Product Number
60FX23
Product Name
WELD-ON SPROCKETS
Pitch
60 (3/4")
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
14 Teeth, 0.3125" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
A 6C 8-1814
Specs
Pitch
0.286 (SIZE 18)
Material
Metal
Number of Teeth
14
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Stainless Steel Sprockets No.50
Specs
Pitch
50 (5/8")
Material
Steel - Stainless
Hub Style
Type A (Hubless); Type B (Hub One Side)
View Details
Aetna Bearing Company
Heavy Duty Extended Pitch Sprocket Idlers
AG2427-2AF
Specs
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
1.03 inch (26.19 mm)
View Details
Joint Way International, Inc.
STOCK SPROCKETS
100A25H
Specs
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
25
O.D.
10.65 inch (271 mm)
View Details