60BTB36H -- 60, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
60, TAPER-BUSHED SPROCKETS
60BTB36H
Description
Single Taper-Bushed B
Pitch: 3/4"
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 3/4"
Suppliers
Single Taper-Bushed B
Pitch: 3/4"
Single Taper-Bushed B
Pitch: 3/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
60BTB36H |
|
Product Name
|
60, TAPER-BUSHED SPROCKETS |
|
Pitch
|
60 (3/4")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
36
|
|
Bore
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
8 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
25
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
37
O.D.
15.44 inch (392 mm)
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details