60BTB35H -- 60, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
60, TAPER-BUSHED SPROCKETS
60BTB35H
Description
Single Taper-Bushed B
Pitch: 3/4"
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 3/4"
Suppliers
Single Taper-Bushed B
Pitch: 3/4"
Single Taper-Bushed B
Pitch: 3/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
60BTB35H |
|
Product Name
|
60, TAPER-BUSHED SPROCKETS |
|
Pitch
|
60 (3/4")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
35
|
|
Bore
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Plastic; Plastic
Number of Teeth
25
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
140 (1 3/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
13 to 60
View Details
Pitch
Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material
Steel - Hardened; Steel - Stainless; Steel
Hub Style
Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Number of Teeth
10
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details