60B23SS -- STAINLESS STEEL SPROCKETS
Joint Way International, Inc.
STAINLESS STEEL SPROCKETS
60B23SS
Description
Single Type B
Pitch: 3/4
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 3/4
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
60B23SS |
|
Product Name
|
STAINLESS STEEL SPROCKETS |
|
Pitch
|
60 (3/4")
|
|
Material
|
Steel - Stainless
|
|
Number of Teeth
|
23
|
|
Hub Diameter
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
14
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
14 to 112
View Details
Pitch
2.28
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details