60A30SS -- STAINLESS STEEL SPROCKETS
Joint Way International, Inc.
STAINLESS STEEL SPROCKETS
60A30SS
Description
Single Type A
Pitch: 3/4
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 3/4
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
60A30SS |
|
Product Name
|
STAINLESS STEEL SPROCKETS |
|
Pitch
|
60 (3/4")
|
|
Material
|
Steel - Stainless
|
|
Number of Teeth
|
30
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
15 to 102
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Subminiature (<0.1475")
Material
Plastic; Acetal Resin, Black
Number of Teeth
20
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
24
O.D.
10.25 inch (260 mm)
View Details
Number of Teeth
11
Bore
0.6430 inch (16.33 mm)
Hub Diameter
1.03 inch (26.19 mm)
View Details