Joint Way International, Inc. STAINLESS STEEL SPROCKETS 60A25SS

Description
Single Type A Pitch: 3/4
Description
Single Type A Pitch: 3/4

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL SPROCKETS - 60A25SS - Joint Way International, Inc.
Portland, OR, USA
STAINLESS STEEL SPROCKETS
60A25SS
STAINLESS STEEL SPROCKETS 60A25SS
Single Type A Pitch: 3/4

Single Type A

Pitch: 3/4

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60A25SS
Product Name STAINLESS STEEL SPROCKETS
Pitch 60 (3/4")
Material Steel - Stainless
Number of Teeth 25
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style QD Bushing
Number of Teeth 11 to 112
View Details
40 Teeth, .495
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 40
View Details
Sprocket Number 1265R - 1265RA11 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 12.000 in
Hub Style Type A (Hubless)
Number of Teeth 11
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details