50SDS45 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
50SDS45
Description
Single Q-bushed
Pitch: 5/8" Pitch
-
Joint Way International, Inc.
Description
Single Q-bushed
Pitch: 5/8" Pitch
Suppliers
Single Q-bushed
Pitch: 5/8" Pitch
Single Q-bushed
Pitch: 5/8" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
50SDS45 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
50 (5/8")
|
|
Number of Teeth
|
45
|
|
Bore
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
40
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
41 (1/2")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
6 to 112
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
Pitch
12 / 0.997
Number of Teeth
12
Bore
0.2362 inch (6 mm)
View Details