50SDS28H -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
50SDS28H
Description
Single Q-bushed
Pitch: 5/8" Pitch
-
Joint Way International, Inc.
Description
Single Q-bushed
Pitch: 5/8" Pitch
Suppliers
Single Q-bushed
Pitch: 5/8" Pitch
Single Q-bushed
Pitch: 5/8" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
50SDS28H |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
50 (5/8")
|
|
Number of Teeth
|
28
|
|
Bore
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
13
Bore
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Material
Steel
Hub Style
Type A (Hubless); Type C (Hub Both Sides)
View Details
Pitch
3.86
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Tapered Bushing
View Details