50Q56 -- SINGLE-SPLIT-TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
Single-Split-Taper-Bushed Sprockets
50Q56
-
Joint Way International, Inc.
Suppliers
Single-Split-Taper-Bushed Sprockets
50Q56
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
50Q56 |
|
Product Name
|
Single-Split-Taper-Bushed Sprockets |
|
Pitch
|
50 (5/8")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
30
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
13 to 95
View Details
Pitch
23 / 1.836
Number of Teeth
23
Bore
0.2500 inch (6.35 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type B (Hub One Side)
View Details