50BTB80 -- 50, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
50, TAPER-BUSHED SPROCKETS
50BTB80
Description
Single Taper-Bushed B
Pitch: 5/8
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 5/8
Suppliers
Single Taper-Bushed B
Pitch: 5/8
Single Taper-Bushed B
Pitch: 5/8
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
50BTB80 |
|
Product Name
|
50, TAPER-BUSHED SPROCKETS |
|
Pitch
|
50 (5/8")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
80
|
|
Bore
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
160 (2")
Hub Style
Type B (Hub One Side)
Number of Teeth
11 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
48
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details