Joint Way International, Inc. 50, FINISHED BORE SPROCKETS 50BS31H

Description
Single Type BS Pitch: 5/8"
Description
Single Type BS Pitch: 5/8"

Suppliers

Company
Product
Description
Supplier Links
50, FINISHED BORE SPROCKETS - 50BS31H - Joint Way International, Inc.
Portland, OR, USA
50, FINISHED BORE SPROCKETS
50BS31H
50, FINISHED BORE SPROCKETS 50BS31H
Single Type BS Pitch: 5/8"

Single Type BS

Pitch: 5/8"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50BS31H
Product Name 50, FINISHED BORE SPROCKETS
Pitch 50 (5/8")
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 15 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 15
Bore 0.2500 inch (6.35 mm)
View Details
Sprockets With Split Taper Bushing No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
Roller Chain Sprockets - 120BTB21 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel
Hub Style Tapered Bushing
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details