Joint Way International, Inc. STAINLESS STEEL SPROCKETS 50B60SS

Description
Single Type B Pitch: 5/8
Description
Single Type B Pitch: 5/8

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL SPROCKETS - 50B60SS - Joint Way International, Inc.
Portland, OR, USA
STAINLESS STEEL SPROCKETS
50B60SS
STAINLESS STEEL SPROCKETS 50B60SS
Single Type B Pitch: 5/8

Single Type B

Pitch: 5/8

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50B60SS
Product Name STAINLESS STEEL SPROCKETS
Pitch 50 (5/8")
Material Steel - Stainless
Number of Teeth 60
Hub Diameter 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 68
View Details
Taper Bore Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Roller Chain Sprockets - 140A32 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 140 (1 3/4")
Material Steel
Hub Style Type A (Hubless)
View Details