50B45SS -- STAINLESS STEEL SPROCKETS
Joint Way International, Inc.
STAINLESS STEEL SPROCKETS
50B45SS
Description
Single Type B
Pitch: 5/8
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 5/8
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
50B45SS |
|
Product Name
|
STAINLESS STEEL SPROCKETS |
|
Pitch
|
50 (5/8")
|
|
Material
|
Steel - Stainless
|
|
Number of Teeth
|
45
|
|
Hub Diameter
|
3.75 inch (95.25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
12 to 40
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
33
View Details
Pitch
3.14
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
14
O.D.
6.23 inch (158 mm)
View Details