Joint Way International, Inc. STAINLESS STEEL SPROCKETS 50B24SS

Description
Single Type B Pitch: 5/8
Description
Single Type B Pitch: 5/8

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL SPROCKETS - 50B24SS - Joint Way International, Inc.
Portland, OR, USA
STAINLESS STEEL SPROCKETS
50B24SS
STAINLESS STEEL SPROCKETS 50B24SS
Single Type B Pitch: 5/8

Single Type B

Pitch: 5/8

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50B24SS
Product Name STAINLESS STEEL SPROCKETS
Pitch 50 (5/8")
Material Steel - Stainless
Number of Teeth 24
Hub Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 25
View Details
Taper Bore Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Roller Chain Sprockets - MST Series - 100Q20H - Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
View Details