Joint Way International, Inc. STAINLESS STEEL SPROCKETS 50B18SS

Description
Single Type B Pitch: 5/8
Description
Single Type B Pitch: 5/8

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL SPROCKETS - 50B18SS - Joint Way International, Inc.
Portland, OR, USA
STAINLESS STEEL SPROCKETS
50B18SS
STAINLESS STEEL SPROCKETS 50B18SS
Single Type B Pitch: 5/8

Single Type B

Pitch: 5/8

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50B18SS
Product Name STAINLESS STEEL SPROCKETS
Pitch 50 (5/8")
Material Steel - Stainless
Number of Teeth 18
Hub Diameter 2.88 inch (73.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 11 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 11
Bore 0.2500 inch (6.35 mm)
View Details
Sprockets with QD Bushings No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style QD Bushing
Number of Teeth 11 to 112
View Details
Roller Chain Sprockets - 10768 - Torque Transmission
Specs
Pitch 32 / 2.550
Number of Teeth 32
Bore 0.3937 inch (10 mm)
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details