Joint Way International, Inc. Q-bushed Sprockets 41SDS54

Description
Single Q-bushed B Pitch: 1/2"
Description
Single Q-bushed B Pitch: 1/2"

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 41SDS54 - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
41SDS54
Q-bushed Sprockets 41SDS54
Single Q-bushed B Pitch: 1/2"

Single Q-bushed B

Pitch: 1/2"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 41SDS54
Product Name Q-bushed Sprockets
Pitch 41 (1/2"); 80 (1")
Number of Teeth 54
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 8 to 90
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 43
View Details
Sprocket Number 102 1/2 - 102 1/2A14 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type A (Hubless)
Number of Teeth 14
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details