41SDS36H -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
41SDS36H
Description
Single Q-bushed B
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Single Q-bushed B
Pitch: 1/2"
Suppliers
Single Q-bushed B
Pitch: 1/2"
Single Q-bushed B
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
41SDS36H |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
41 (1/2"); 80 (1")
|
|
Number of Teeth
|
36
|
|
Bore
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
QD Bushing
Number of Teeth
15 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Metal
Number of Teeth
16
View Details
Pitch
2.28
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Number of Teeth
17
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details