41BTB15H -- 41, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
41, TAPER-BUSHED SPROCKETS
41BTB15H
Description
Single Taper-Bushed B
Pitch: 1/2
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 1/2
Suppliers
Single Taper-Bushed B
Pitch: 1/2
Single Taper-Bushed B
Pitch: 1/2
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
41BTB15H |
|
Product Name
|
41, TAPER-BUSHED SPROCKETS |
|
Pitch
|
41 (1/2"); 80 (1")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
15
|
|
Bore
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
29
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
QD Bushing
Number of Teeth
11 to 84
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Type C (Hub Both Sides)
View Details