Joint Way International, Inc. STOCK SPROCKETS 41A84

Description
Single Type A Pitch: 1/2"
Description
Single Type A Pitch: 1/2"

Suppliers

Company
Product
Description
Supplier Links
STOCK SPROCKETS - 41A84 - Joint Way International, Inc.
Portland, OR, USA
STOCK SPROCKETS
41A84
STOCK SPROCKETS 41A84
Single Type A Pitch: 1/2"

Single Type A

Pitch: 1/2"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 41A84
Product Name STOCK SPROCKETS
Pitch 41 (1/2"); 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

36 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 36
View Details
Stock Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 8 to 80
View Details
Roller Chain Sprockets - MST Series - 120R22H - Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details