Joint Way International, Inc. STOCK SPROCKETS 41A46

Description
Single Type A Pitch: 1/2"
Description
Single Type A Pitch: 1/2"

Suppliers

Company
Product
Description
Supplier Links
STOCK SPROCKETS - 41A46 - Joint Way International, Inc.
Portland, OR, USA
STOCK SPROCKETS
41A46
STOCK SPROCKETS 41A46
Single Type A Pitch: 1/2"

Single Type A

Pitch: 1/2"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 41A46
Product Name STOCK SPROCKETS
Pitch 41 (1/2"); 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 36
View Details
Stock Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 95
View Details
Roller Chain Sprockets - 10728 - Torque Transmission
Specs
Pitch 18 / 1.439
Number of Teeth 18
Bore 0.3937 inch (10 mm)
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details