41A23H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
41A23H
Description
Single Type A
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 1/2"
Suppliers
Single Type A
Pitch: 1/2"
Single Type A
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
41A23H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
41 (1/2"); 80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
60
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
QD Bushing
Number of Teeth
36 to 95
View Details
Number of Teeth
8
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details
Pitch
20 / 1.598
Number of Teeth
20
Bore
0.2500 inch (6.35 mm)
View Details