40SK112 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
40SK112
Description
Single Q-bushed B
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Single Q-bushed B
Pitch: 1/2"
Suppliers
Single Q-bushed B
Pitch: 1/2"
Single Q-bushed B
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40SK112 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
41 (1/2"); 80 (1")
|
|
Number of Teeth
|
112
|
|
Bore
|
2.62 inch (66.67 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
20
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
13 to 96
View Details
Pitch
3.86
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Type B (Hub One Side)
View Details