40SDS45 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
40SDS45
Description
Single Q-bushed B
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Single Q-bushed B
Pitch: 1/2"
Suppliers
Single Q-bushed B
Pitch: 1/2"
Single Q-bushed B
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40SDS45 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
41 (1/2"); 80 (1")
|
|
Number of Teeth
|
45
|
|
Bore
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
15
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type B (Hub One Side)
Shaft Mounting
Set Screw
View Details
Pitch
17 / 1.360
Number of Teeth
17
Bore
0.5000 inch (12.7 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type B (Hub One Side)
View Details