40Q60 -- SINGLE-SPLIT-TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
Single-Split-Taper-Bushed Sprockets
40Q60
-
Joint Way International, Inc.
Suppliers
Single-Split-Taper-Bushed Sprockets
40Q60
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40Q60 |
|
Product Name
|
Single-Split-Taper-Bushed Sprockets |
|
Pitch
|
41 (1/2"); 80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
24
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
25 (1/4")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
9 to 72
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Pitch
17 / 1.360
Number of Teeth
17
Bore
0.2362 inch (6 mm)
View Details