40P50 -- SINGLE-SPLIT-TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
Single-Split-Taper-Bushed Sprockets
40P50
-
Joint Way International, Inc.
Suppliers
Single-Split-Taper-Bushed Sprockets
40P50
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40P50 |
|
Product Name
|
Single-Split-Taper-Bushed Sprockets |
|
Pitch
|
41 (1/2"); 80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
25
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
140 (1 3/4")
Hub Style
QD Bushing
Number of Teeth
11 to 80
View Details
Pitch
15 / 1.202
Number of Teeth
15
Bore
0.5000 inch (12.7 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details