Joint Way International, Inc. Q-bushed Sprockets 40JA15H

Description
Single Q-bushed B Pitch: 1/2"
Description
Single Q-bushed B Pitch: 1/2"

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 40JA15H - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
40JA15H
Q-bushed Sprockets 40JA15H
Single Q-bushed B Pitch: 1/2"

Single Q-bushed B

Pitch: 1/2"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40JA15H
Product Name Q-bushed Sprockets
Pitch 41 (1/2"); 80 (1")
Number of Teeth 15
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 20 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 20
View Details
Sprockets with QD Bushings No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style QD Bushing
Number of Teeth 12 to 80
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Roller Chain Sprockets - 100BTB30H - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Tapered Bushing
View Details