Joint Way International, Inc. WELD-ON SPROCKETS 40FX80

Description
No.40 Weld-On Finished Sprocket Plate Pitch: 1/2"
Description
No.40 Weld-On Finished Sprocket Plate Pitch: 1/2"

Suppliers

Company
Product
Description
Supplier Links
WELD-ON SPROCKETS - 40FX80 - Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
40FX80
WELD-ON SPROCKETS 40FX80
No.40 Weld-On Finished Sprocket Plate Pitch: 1/2"

No.40 Weld-On Finished Sprocket Plate

Pitch: 1/2"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40FX80
Product Name WELD-ON SPROCKETS
Pitch 41 (1/2"); 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 85
View Details
Stock Sprockets No.50-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 102
View Details
Roller Chain Sprockets - 10705 - Torque Transmission
Specs
Pitch 11 / 0.887
Number of Teeth 11
Bore 0.3150 inch (8 mm)
View Details
48T, 25P Sprocket - 1475 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details