Joint Way International, Inc. WELD-ON SPROCKETS 40FX32

Description
No.40 Weld-On Finished Sprocket Plate Pitch: 1/2"
Description
No.40 Weld-On Finished Sprocket Plate Pitch: 1/2"

Suppliers

Company
Product
Description
Supplier Links
WELD-ON SPROCKETS - 40FX32 - Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
40FX32
WELD-ON SPROCKETS 40FX32
No.40 Weld-On Finished Sprocket Plate Pitch: 1/2"

No.40 Weld-On Finished Sprocket Plate

Pitch: 1/2"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40FX32
Product Name WELD-ON SPROCKETS
Pitch 41 (1/2"); 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 40 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 40
View Details
Stock Sprockets No.25 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 25 (1/4")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 9 to 72
View Details
Roller Chain Sprockets - 140A26 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 140 (1 3/4")
Material Steel
Hub Style Type A (Hubless)
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details