Joint Way International, Inc. WELD-ON SPROCKETS 40FV13

Description
No.40 Weld-On Finished Sprocket Plate Pitch: 1/2"
Description
No.40 Weld-On Finished Sprocket Plate Pitch: 1/2"

Suppliers

Company
Product
Description
Supplier Links
WELD-ON SPROCKETS - 40FV13 - Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
40FV13
WELD-ON SPROCKETS 40FV13
No.40 Weld-On Finished Sprocket Plate Pitch: 1/2"

No.40 Weld-On Finished Sprocket Plate

Pitch: 1/2"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40FV13
Product Name WELD-ON SPROCKETS
Pitch 41 (1/2"); 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 16 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 16
Bore 0.2500 inch (6.35 mm)
View Details
Taper Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 80
View Details
Roller Chain Sprockets - 10315 - Torque Transmission
Specs
Pitch 24 / 1.915
Number of Teeth 24
Bore 0.5000 inch (12.7 mm)
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details