40BTB60 -- 40, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
40, TAPER-BUSHED SPROCKETS
40BTB60
Description
Single Taper-Bushed B
Pitch: 1/2
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 1/2
Suppliers
Single Taper-Bushed B
Pitch: 1/2
Single Taper-Bushed B
Pitch: 1/2
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40BTB60 |
|
Product Name
|
40, TAPER-BUSHED SPROCKETS |
|
Pitch
|
41 (1/2"); 40 (1/2"); 80 (1")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
60
|
|
Bore
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
20
Bore
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type B (Hub One Side)
Number of Teeth
12 to 102
View Details
Pitch
18 / 1.439
Shaft Mounting
Set Screw
Number of Teeth
18
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details