40BS17H -- 40, FINISHED BORE SPROCKETS
Joint Way International, Inc.
40, FINISHED BORE SPROCKETS
40BS17H
Description
Single Type BS
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Single Type BS
Pitch: 1/2"
Suppliers
40, FINISHED BORE SPROCKETS
40BS17H
Single Type BS
Pitch: 1/2"
Single Type BS
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40BS17H |
|
Product Name
|
40, FINISHED BORE SPROCKETS |
|
Pitch
|
41 (1/2"); 40 (1/2"); 80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Plastic; Plastic
Number of Teeth
20
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Material
Steel
Hub Style
Type A (Hubless); Type C (Hub Both Sides)
View Details
Pitch
Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material
Steel - Hardened; Steel - Stainless; Steel
Hub Style
Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Number of Teeth
8
Bore
0.7690 inch (19.53 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details