40BS14H -- 40, FINISHED BORE SPROCKETS
Joint Way International, Inc.
40, FINISHED BORE SPROCKETS
40BS14H
Description
Single Type BS
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Single Type BS
Pitch: 1/2"
Suppliers
40, FINISHED BORE SPROCKETS
40BS14H
Single Type BS
Pitch: 1/2"
Single Type BS
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40BS14H |
|
Product Name
|
40, FINISHED BORE SPROCKETS |
|
Pitch
|
41 (1/2"); 40 (1/2"); 80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Number of Teeth
48
Bore
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
160 (2")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth
11 to 80
View Details
Pitch
17 / 1.360
Number of Teeth
17
Bore
0.5000 inch (12.7 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details