Joint Way International, Inc. STAINLESS STEEL SPROCKETS 40B40SS

Description
Single Type B Pitch: 1/2
Description
Single Type B Pitch: 1/2

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL SPROCKETS - 40B40SS - Joint Way International, Inc.
Portland, OR, USA
STAINLESS STEEL SPROCKETS
40B40SS
STAINLESS STEEL SPROCKETS 40B40SS
Single Type B Pitch: 1/2

Single Type B

Pitch: 1/2

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40B40SS
Product Name STAINLESS STEEL SPROCKETS
Pitch 41 (1/2"); 80 (1")
Material Steel - Stainless
Number of Teeth 40
Hub Diameter 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

30 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 30
View Details
Sprockets with QD Bushings No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style QD Bushing
Number of Teeth 11 to 112
View Details
Roller Chain Sprockets - 10737 - Torque Transmission
Specs
Pitch 20 / 1.598
Number of Teeth 20
Bore 0.4724 inch (12 mm)
View Details
48T, 25P Sprocket - 1475 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details