40B28SS -- STAINLESS STEEL SPROCKETS
Joint Way International, Inc.
STAINLESS STEEL SPROCKETS
40B28SS
Description
Single Type B
Pitch: 1/2
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1/2
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40B28SS |
|
Product Name
|
STAINLESS STEEL SPROCKETS |
|
Pitch
|
41 (1/2"); 80 (1")
|
|
Material
|
Steel - Stainless
|
|
Number of Teeth
|
28
|
|
Hub Diameter
|
3.25 inch (82.55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Metal
Number of Teeth
12
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side)
Shaft Mounting
Set Screw
View Details
Pitch
2.28
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Type B (Hub One Side)
View Details